Acer logo

Acer Predator Orion 3000 PO3-620 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64880
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Acer Predator Orion 3000 PO3-620 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Desktop PC Black:

Acer Predator Orion 3000 PO3-620, 2.9 GHz, Intel® Core™ i7, i7-10700, 16 GB, 1.51 TB, Windows 10 Home

Long summary description Acer Predator Orion 3000 PO3-620 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Desktop PC Black:

Acer Predator Orion 3000 PO3-620. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.