Acer NITRO 50 N50-600-UR1I, 2.9 GHz, Intel® Core™ i5, 8 GB, 512 GB, DVD Super Multi, Windows 10 Home
Acer NITRO 50 N50-600-UR1I. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product color: Black, Red