Acer logo

Acer Aspire TC-886 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54356
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Aspire TC-886 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Black:

Acer Aspire TC-886, 3 GHz, Intel® Core™ i7, 16 GB, 1.51 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire TC-886 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Black:

Acer Aspire TC-886. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.