Acer logo

Acer Aspire TC-886 Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1650 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136805
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Acer Aspire TC-886 Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1650 Windows 10 Home Desktop PC Black:

Acer Aspire TC-886, 2.9 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire TC-886 Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1650 Windows 10 Home Desktop PC Black:

Acer Aspire TC-886. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.