Acer logo

Acer Predator Orion 5000 PO5-610 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 2.02 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28723
Info modified on:
17 Jun 2024, 20:47:05
Short summary description Acer Predator Orion 5000 PO5-610 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 2.02 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Desktop PC Black:

Acer Predator Orion 5000 PO5-610, 3.6 GHz, Intel® Core™ i7, 16 GB, 2.02 TB, DVD Super Multi DL, Windows 10 Home

Long summary description Acer Predator Orion 5000 PO5-610 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 2.02 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Desktop PC Black:

Acer Predator Orion 5000 PO5-610. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.02 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 2070 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 730 W. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.