Acer Predator PO5-605s, 3.6 GHz, Intel® Core™ i9, 32 GB, 3 TB, DVD±RW, Windows 10 Home
Acer Predator PO5-605s. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 730 W. Chassis type: Desktop. Product type: PC