Acer logo

Acer Predator PO9-600 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71998
Info modified on:
14 Mar 2024, 19:48:18
Short summary description Acer Predator PO9-600 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Desktop PC Black:

Acer Predator PO9-600, 3.6 GHz, Intel® Core™ i9, 16 GB, 2.51 TB, DVD±RW, Windows 10 Home

Long summary description Acer Predator PO9-600 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Desktop PC Black:

Acer Predator PO9-600. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 1000 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.