Acer logo

Acer Aspire TC-885 I5719 NL Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28315
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Aspire TC-885 I5719 NL Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Desktop PC Black:

Acer Aspire TC-885 I5719 NL, 2.9 GHz, Intel® Core™ i5, i5-9400F, 8 GB, 1.26 TB, Windows 10 Home

Long summary description Acer Aspire TC-885 I5719 NL Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Desktop PC Black:

Acer Aspire TC-885 I5719 NL. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.