Acer logo

Acer NITRO 50 GX50-600 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60842
Info modified on:
10 Aug 2024, 11:48:12
Short summary description Acer NITRO 50 GX50-600 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black, Red:

Acer NITRO 50 GX50-600, 2.8 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description Acer NITRO 50 GX50-600 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black, Red:

Acer NITRO 50 GX50-600. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.