Acer Predator PO5-610, 3.6 GHz, Intel® Core™ i5, i5-8600K, 32 GB, 3.26 TB, FreeDOS
Acer Predator PO5-610. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8600K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080. Operating system installed: FreeDOS. Power supply: 730 W. Chassis type: Desktop. Product type: PC. Weight: 37.5 lbs (17 kg). Product color: Black