Acer logo

Acer Aspire GX-281 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25332
Info modified on:
11 Nov 2024, 16:55:33
Short summary description Acer Aspire GX-281 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home PC:

Acer Aspire GX-281, 3.2 GHz, AMD Ryzen™ 5, 8 GB, 1.26 TB, DVD Super Multi DL, Windows 10 Home

Long summary description Acer Aspire GX-281 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home PC:

Acer Aspire GX-281. Processor frequency: 3.2 GHz, Processor family: AMD Ryzen™ 5, Processor model: 1400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.