Acer logo

Acer Aspire GX-281-UR13 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 480 Windows 10 Home PC Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48094
Info modified on:
11 Nov 2024, 16:52:57
Short summary description Acer Aspire GX-281-UR13 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 480 Windows 10 Home PC Black, Red:

Acer Aspire GX-281-UR13, 3.4 GHz, AMD Ryzen™ 7, 16 GB, 1.26 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire GX-281-UR13 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 480 Windows 10 Home PC Black, Red:

Acer Aspire GX-281-UR13. Processor frequency: 3.4 GHz, Processor family: AMD Ryzen™ 7, Processor model: 1700x. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon RX 480. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.