location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator G6-710 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 3.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G6-710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG.E09EG.007
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator G6-710 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 3.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC Black, Red 730 W
  • - Intel® Core™ i7 i7-7700K 4.2 GHz
  • - 32 GB DDR4-SDRAM
  • - 3.26 TB HDD+SSD DVD±RW
  • - NVIDIA® GeForce® GTX 1080 8 GB NVIDIA G-SYNC Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name Acer Predator G6-710 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 3.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black, Red :
The short editorial description of Acer Predator G6-710 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 3.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black, Red

Windows 10 Home, Intel Core i7-7700K 4.20 GHz, NVIDIA GeForce GTX 1080, 32 GB DDR4 SDRAM, 3 TB HDD + 256 GB SSD
More>>>
Acer Predator G6-710 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 3.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black, Red:
The official marketing text of Acer Predator G6-710 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 3.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black, Red as supplied by the manufacturer

Predator G6
They call it the machine. Fight on the forefront of intergalactic gaming with a commanding advantage.

Brutal Power
See that big "Turbo" button? Push it for instant overclocking and strap in for an epic session of intense gaming.

IceTunnel
Gaming is hot, so stay cool with IceTunnel cooling system. Multiple air intake zones on the front and left side of the machine create a powerful airflow that efficiently pushes out hot internal air.

The Future Is Now
Crush 4K gaming and prepare for virtual reality with the cutting-edge of ultimate gaming hardware.

Growl Lights
When you enter turbo mode, the Growl Lights come to life, providing an aggressive red accent on both sides of the case.

Front
Easy-swap expansion bay, accessible ports and headset cradle are ready for victory.

Back
Intimidating armor-inspired design and plenty of ports make this a real gaming machine.

Amped Up
SoundBlaster X-Fi MB5 is ready to immerse you in glorious gaming audio. Amplify enemy footsteps, mask your voice and more.

Easy-Swap Expansion
Is your game library as big as ours? Easy-Swap expansion bay lets you switch drives without a hassle.

Headset Cradle
When you're not commanding your team or intimidating enemies, hang your headset on this convenient pop-out cradle.

Unleash The Fury
You already know what's inside. Power-up for galactic domination with the latest top-end NVIDIA® and Intel® hardware.

Short summary description Acer Predator G6-710 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 3.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black, Red:
This short summary of the Acer Predator G6-710 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 3.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator G6-710, 4.2 GHz, Intel® Core™ i7, 32 GB, 3.26 TB, DVD±RW, Windows 10 Home

Long summary description Acer Predator G6-710 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 3.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black, Red:
This is an auto-generated long summary of Acer Predator G6-710 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 3.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black, Red based on the first three specs of the first five spec groups.

Acer Predator G6-710. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 730 W. Product type: PC. Product color: Black, Red

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700K
Processor cores
4
Processor threads
8
Processor boost frequency
4.5 GHz
Processor frequency *
4.2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Desktop series
Processor codename
Kaby Lake
Thermal Design Power (TDP)
91 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
32 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory channels
Dual-channel
Storage
Total storage capacity *
3.26 TB
Storage media *
HDD+SSD
Optical drive type *
DVD±RW
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
3 TB
HDD interface
SATA III
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Intel® Optane™ Memory module installed
No
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1080
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR5X
Number of discrete graphics cards
1
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Graphics card Open GL support
Yes
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
CUDA
Yes
CUDA cores
2560
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
1
Graphics card DVI-I ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Network
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
Design
Placement supported
Vertical
Product color *
Black, Red
Performance
Market positioning
Gaming
Motherboard chipset
Intel® Z170
Compatible processor series
Intel® Core™ i7
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR338
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97129
Intel® Optane™ Memory Ready
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
730 W
Weight & dimensions
Width *
8.27" (210 mm)
Depth *
18.2" (462 mm)
Height *
21.8" (553 mm)
Packaging content
Display included *
No
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2017-06-22 01:09:11
Uk has collected 37 expert reviews for Acer Predator G6-710 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 3.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black, Red and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techteamgb.co.uk
Updated:
2017-06-22 01:09:11
Acer sent over their G6 desktop – fine looking specimen – but is it worth its whopping price tag? Watch now! Check out our awesome website! Vessel: —-——————————————————————————————- Want to get anything nice? Be sure to bookmark one of our Amazon links!...
Bottom line Nice looking, way too pricey.
64%
techradar.com
Updated:
2017-06-22 01:09:11
Gaming desktops have a history of being hulking, over-the-top computer boxes, and the Acer Predator G6 takes this trend to a whole new level.This larger-than-average mid-tower packs a ton of neat, hidden features. However, with room for only one graphics...
Good One, button overclocking, Hidden, handy features, Strong gaming performance...
Bad Excessively thick, plastic exterior, Cramped interior, Messy wirework...
Bottom line Upgradability isn't this desktop PC's strong suit, but beginner PC gamers will love the Acer Predator G6 for its performance and handy features – until it's time to update...
70%
techradar.com/au/
Updated:
2017-06-22 01:09:11
Gaming desktops have a history of being hulking, over-the-top computer boxes, and the Acer Predator G6 takes this trend to a whole new level.This larger-than-average mid-tower packs a ton of neat, hidden features. However, with room for only one graphic...
Good Onebutton overclocking, Hidden, handy features, Strong gaming performance...
Bad Excessively thick, plastic exterior, Cramped interior, Messy wirework...
Bottom line Upgradability isn't this desktop PC's strong suit, but beginner PC gamers will love the Acer Predator G6 for its performance and handy features – until it's time to update...
70%
thunderbaylive.com
Updated:
2017-06-22 01:09:11
The answer is “probably” but I'm really not sure if this one is it..Video sponsored by CuriosityStream! Anyone can sign up for a free 30-day trial, use promo code LINUS for 15% off your first 3 months & discussion: Master link: us: our community forum: S...
0%
Digitaltrends.com
Updated:
2017-06-22 01:09:11
Big PC manufacturers have a long history of trying to enter the enthusiast gaming space, and an equally long history of failure...
Good Gritty, yet subtle design, Strong processor performance, Can handle games at 1080p or 1440p, Quiet, even at full load, Minimal bloatware...
Bad Cramped interior, Some low-quality components, Mediocre value...
Bottom line The enclosure is what defines the Predator G6. It's the rig's greatest strength, and biggest weakness. Acer's design looks like it means business and incorporates some useful features, like a swappable hard drive bay and Turbo button. Asus' previously men...
75%
HEXUS.net
Updated:
2017-06-22 01:09:11
Is PC gaming dead or is it on the rebound? That's a debate that never grows old, but PC game revenue appears healthy, and as we head deeper into 2016, a number of big-name manufacturers are looking to cement their place in the eSports arena. The likes of...
Good One-touch overclocking works well, Hot-swappable external storage bay, Latest-gen Core i7 'Skylake' CPU, GTX 970 ensures quality 1080p gaming...
Bad Expensive for what it is, Questionable styling, Interior should be tidier, Gets hot and loud under load...
Bottom line Acer is investing heavily into the future of PC gaming with a range of new products launched under the Predator umbrella. Comprised, thus far, of desktops, laptops, tablets, monitors and peripherals, Predator is geared to be a one-stop-shop for PC gaming...
0%
ocaholic.ch.english
Updated:
2017-06-22 01:09:11
With their Predator G6-710, Acer has an eye-catching system in its protfolio, which features fast hardware. There is for example an Intel Core i7-6700K, which can be overclocked to 4.6GHz by the touch of a button as well as an NVIDIA GeForce GTX 980 graph...
Bottom line Should you be looking for a well performing highend PC, which is capable of running recent games at 1440p and even at UHD low detail level, then the Acer Predator G6710 is a solid machine In our tests it performed accordinglyWe like the fact that there is...
80%
pcmag.com
Updated:
2017-06-22 01:09:11
Most gaming desktops are big and bold-looking, but with its elaborate design and considerable bulk, the $1,999 Acer Predator AG6-710 (70002) takes the aesthetic to another level. It has the beefy hardware you want, and it performs well compared with other...
Good Strong gaming performance, Eye-catching design, Includes gaming keyboard and mouse...
Bad Expensive, Large, Not much room for upgrades...
Bottom line The Acer Predator AG6-710 (70002) is a mean-looking, powerful gaming PC, but it's expensive compared with similarly performing desktops. And there's little room for expansion...
70%
slashgear.com
Updated:
2017-06-22 01:09:11
The desktop Acer calls Predator G6 ( G6-710 for this review) is a monster. It's not the largest and most all-inclusive PC they offer - it's not even the most massive Predator. Instead, it's a great combination of elements. It's powerful enough to run high...
0%
laptopmedia.com
Updated:
2017-06-22 01:09:11
Although Acer is associated mostly with mid-range or budget devices the Taiwanese manufacturer has a hgih-end gaming series, called Predator. All of the devices from the lineup boast a beastly appearance and incredibly powerful specs. Due to this, the Pre...
Good Unique and agressive design, Powerful hardware, Support for Wi-Fi and Bluetooth connectivity, Easy-Swap Drive, Turbo mode which overclocks the whole system...
Bad Relatively high weight...
Bottom line Predator G6-710 is without a doubt the king of beasts from Acer's Predator series. The PC is a great choice for users looking for a machine with interesting and aggressive design language combined with extremely powerful hardware capable of running all of...
0%
computershopper.com
Updated:
2017-06-22 01:09:11
Here in 2016, high-end gaming desktop towers are getting renewed love from the big players in the PC field. This has been especially apparent since Intel introduced its 6th-Generation “Skylake” processors in fall 2015, about the same time Acer rolled out...
Good Effective gaming performance for 1080p, 1440p, and light 4K play, Included mouse and keyboard are much better than average, Runs quiet while gaming, Automatic overclocking, Hot-swap hard drive bay...
Bad Polarizing design, Outer construction feels plasticky, Cramped inside, given the size of the outer shell...
Bottom line You may or may not be keen on the industrial-looking outside--and the cramped inside gave us pause—but the Predator G6 undeniably brings on the frames for PC gamers tied to 1080p and 1440p monitors. Read More...
70%
tomsguide.com
Updated:
2017-06-22 01:09:11
The Acer Predator G6 ($1,499 starting, $1,999 as reviewed) is a gaming desktop that proves that style and substance can coexist. This beast of a PC might draw you in with its stunningly aggressive design, but you'll remember it for its strong gaming perfo...
Good Striking desig, Strong Nvidia GTX 980 gaming performanc, Easy-access hard drive bay and headset doc, Included SteelSeries accessories...
Bad No tool-free upgradability...
Bottom line If you want a gaming PC that's as good at turning heads as it is at running new games at their highest potential, the Acer Predator G6 ($1,499 starting, $1,999 as reviewed) is a great choice. This monstrous tower's GTX 980 graphics card and 6th-Gen Core i...
80%
gamecrate.com
Updated:
2017-06-22 01:09:11
Hot on the heels of the Acer Predator X34 monitor, Acer has released their all new Predator G6 Desktop to challenge the big players in the ultimate gaming PC arena. And not a moment too soon -- we need new extreme Skylake hardware for all the AAA titles a...
0%
pcmag.com
Updated:
2020-06-11 02:29:38
Most gaming desktops are big and bold-looking, but with its elaborate design and considerable bulk, the $1,999 Acer Predator AG6-710 (70002) takes the aesthetic to another level. It has the beefy hardware you want, and it performs well compared with other...
Good Strong gaming performance, Eye-catching design, Includes gaming keyboard and mouse...
Bad Expensive, Large, Not much room for upgrades...
Bottom line The Acer Predator AG6-710 (70002) is a mean-looking, powerful gaming PC, but it's expensive compared with similarly performing desktops. And there's little room for expansion...
70%
Brand Image Article code product Stock Price from
Acer Predator G6-710 Intel® Core™ i7 i7-6700K 64 GB DDR4-SDRAM 4.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black Acer Predator G6-710 Intel® Core™ i7 i7-6700K 64 GB DDR4-SDRAM 4.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black
(show image)
DG.B1MEG.042 G6-710 0.00
(excl. VAT)
0 (incl. VAT)