Acer logo

Acer Predator G3-710 Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65670
Info modified on:
10 Aug 2024, 07:09:41
Short summary description Acer Predator G3-710 Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black:

Acer Predator G3-710, 3 GHz, Intel® Core™ i5, 16 GB, 1.26 TB, DVD Super Multi, Windows 10 Home

Long summary description Acer Predator G3-710 Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black:

Acer Predator G3-710. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.