Intel Core i7-7700 3.6/4.2 GHz, 8 MB, Nvidia GeForce GTX 1080, 32 GB DDR4 RAM, 1 TB HDD + 512 GB SSD, USB 3.0, USB Type-C, LAN, Windows 10 Home 64-bit
Predator G1
The Predator G1 squeezes overwhelming gaming power into a compact body.
Smaller & Deadlier
This desktop's 16-liter body conceals the power of a full-sized graphics card – up to NVIDIA® GeForce® GTX 10801.
VR Ready
With NVIDIA® GeForce® GTX 9701 graphics and above, you’ll be ready for the world of virtual reality.
Creative Sound Blaster X-Fi MB5
SoundBlaster X-Fi MB5 and 7.1 channel audio will captivate you in glorious gaming audio. Amplify enemy footsteps, mask your voice, and more.
Made for Gamers
Every detail of this high-powered device is created with gamers in mind.
Killer DoubleShot™ Pro
Killer DoubleShot™ Pro boosts your network speed by intelligently splitting your LAN data between your cable and wireless connections.
Dual Headset Cradles
Two retractable cradles on either side of the PC give you convenient places to rest your headsets.
Front
An armor-inspired design makes this compact juggernaut look the part of a deadly killing machine.
Back
Four USB 3.0 ports at the back add to the superb expandability of the superfast (10Gb/s) USB 3.1 Gen 2 Type C port found on the front.
Aggressive Looks
Show off your gaming prowess with a design that looks as fierce outside as it is inside.
Sound-Reactive Growl Lights
Configure these pulsing multicolor LEDs to react to your game sounds and music the way you want them to.
Predator Flare Keyboard2
This mechanical keyboard offers greater precision and tactile feedback for better gaming experiences. Its full-colored backlighting can be customized to your exact needs.
Acer Predator G1-710, 3.6 GHz, Intel® Core™ i7, 32 GB, 1.51 TB, DVD Super Multi DL, Windows 10 Home
Acer Predator G1-710. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 230 W. Product type: PC