Acer Aspire TC-1660, 2.6 GHz, Intel® Core™ i5, 8 GB, 512 GB, DVD±RW, Windows 11 Home
Acer Aspire TC-1660. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 11 Home. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product color: Black