Acer logo

Acer Aspire GX-781 Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13730
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Aspire GX-781 Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home PC Black:

Acer Aspire GX-781, 3 GHz, Intel® Core™ i5, 16 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description Acer Aspire GX-781 Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home PC Black:

Acer Aspire GX-781. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.