Acer logo

Acer PDA N35 GPS - DESTINATOR3 BNLUX handheld mobile computer 3.5" 240 x 320 pixels 5.82 oz (165 g)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55266
Info modified on:
18 Oct 2019, 18:17:39
Short summary description Acer PDA N35 GPS - DESTINATOR3 BNLUX handheld mobile computer 3.5" 240 x 320 pixels 5.82 oz (165 g):

Acer PDA N35 GPS - DESTINATOR3 BNLUX, 3.5", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.266 GHz

Long summary description Acer PDA N35 GPS - DESTINATOR3 BNLUX handheld mobile computer 3.5" 240 x 320 pixels 5.82 oz (165 g):

Acer PDA N35 GPS - DESTINATOR3 BNLUX. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.266 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.