Acer logo

Acer n30 BT GPS Kit handheld mobile computer 3.5" 240 x 320 pixels 4.59 oz (130 g)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104975
Info modified on:
18 Oct 2019, 18:17:40
Short summary description Acer n30 BT GPS Kit handheld mobile computer 3.5" 240 x 320 pixels 4.59 oz (130 g):

Acer n30 BT GPS Kit, 3.5", 240 x 320 pixels, TFT, 0.064 GB, 0.032 GB, 0.266 GHz

Long summary description Acer n30 BT GPS Kit handheld mobile computer 3.5" 240 x 320 pixels 4.59 oz (130 g):

Acer n30 BT GPS Kit. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.032 GB. Processor frequency: 0.266 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.