Acer logo

Acer n300 handheld mobile computer 3.7" 480 x 640 pixels Touchscreen 4.76 oz (135 g)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82854
Info modified on:
18 Oct 2019, 18:17:42
Short summary description Acer n300 handheld mobile computer 3.7" 480 x 640 pixels Touchscreen 4.76 oz (135 g):

Acer n300, 3.7", 480 x 640 pixels, 2.22 x 2.96" (56.4 x 75.2 mm), TFT, 0.00463 x 0.00463" (0.117 x 0.117 mm), 65536 colors

Long summary description Acer n300 handheld mobile computer 3.7" 480 x 640 pixels Touchscreen 4.76 oz (135 g):

Acer n300. Display diagonal: 3.7", Display resolution: 480 x 640 pixels. Internal memory: 0.064 GB, Compatible memory cards: MMC, SD, SDIO. Processor frequency: 0.3 GHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.