Acer logo

Acer v200 GPS navigator LCD 6.07 oz (172 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55371
Info modified on:
23 Jul 2019, 15:07:39
Short summary description Acer v200 GPS navigator LCD 6.07 oz (172 g):

Acer v200 GPS Navigator, 20 channels, 320 x 240 pixels, LCD, 300 MHz, Windows CE 5.0, Touch Screen

Long summary description Acer v200 GPS navigator LCD 6.07 oz (172 g):

Acer v200 GPS Navigator. Channels quantity: 20 channels. Display resolution: 320 x 240 pixels, Display: LCD. Processor frequency: 300 MHz, Operating system installed: Windows CE 5.0. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.