location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer p660 navigator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p660
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.H150T.028
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer p660 navigator
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outdoor (hiking, trekking) Auto
  • - 480 x 272 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 1200 mAh
Long product name Acer p660 navigator :
The short editorial description of Acer p660 navigator

4" Widescreen, 400 MHz CPU, 64Mb RAM/64 Mb ROM, Sirf III Chipset, UK & Europe maps, ALK Co-pilot 6 Premium software, AC Adapter Bluetooth, TMC
More>>>
Acer p660 navigator:
The official marketing text of Acer p660 navigator as supplied by the manufacturer

- Plug & Drive in-car navigation solution
- Advanced GPS technology integrated
- Crystal clear, extra wide screen
- Latest Navigation Software features
- Intelligent MP3 Player
- Ultra-Slim design, true portable navigator

Full-functionality and design
With mobile-users and road warriors in mind, Acer has developed the p600 Portable Navigator series to achieve the perfect balance between a full featured and truly portable navigation product at minimum weight and dimensions. Light, at only 195 grams, and a compact design (116 (L) x 81 (W) x 23 (H) mm ) ensure maximum portability and ergonomics. For a clear view of on-screen data and maximum ease of use, the p600 series is equipped with a bright and well-contrasted 4” widescreen that can be fingertip-operated at any time.

Latest in Portable Navigation technology
The p600 Series offers the best GPS technology available to guarantee efficient and reliable navigation: SirfStarIII LP GPS receiver and Navteq pre-installed Navteq pre-installed maps (latest 2006 issues). High signal sensitivity allows fast fix and re-fix, allowing maximum precision in detecting your position, and strongly decreasing power consumption.

Special Navigation Features
While driving, it is better to reduce the time spent looking at the screen. Therefore, the Acer p600 Series can activate a useful function that simplifies the map view by showing a single, easy-to-read yellow arrow indicating the route. This helps you immediately detect the next course change while remaining concentrated on the driving. Further ease of use comes in the form of the ‘Type Ahead’ feature, a function that provides aided address entry by eliminating redundant address combinations as you type, saving time and energy and making your journey both relaxing and effortless.
In addition users will find the p600 series versatile in viewing modes (Driver Safety, 2D, 3D day and night) and in all the other navigation functionality packed into this slim and sexy device.

In-Car Navigation Entertainment and Beyond
Too stylish to be left in your car, the Acer p-Series GPS portable navigator can be easily carried away - Its sleek form factor makes it a comfortable fit in a pocket or handbag, avoiding theft and protecting your investment. Its intelligent MP3 player allows simultaneous navigation and music listening or plays your favourite music upon arrival. While navigating, the song will be stopped by the voice-prompt and continuing right after – no distraction, just clear instructions and full music enjoyment.

Short summary description Acer p660 navigator:
This short summary of the Acer p660 navigator data-sheet is auto-generated and uses the product title and the first six key specs.

Acer p660, 480 x 272 pixels, 16.78 million colors, Touch Screen, Lithium-Ion (Li-Ion), 1200 mAh, 4.57" (116 mm)

Long summary description Acer p660 navigator:
This is an auto-generated long summary of Acer p660 navigator based on the first three specs of the first five spec groups.

Acer p660. Display resolution: 480 x 272 pixels, Display number of colors: 16.78 million colors. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh. Width: 4.57" (116 mm), Depth: 3.19" (81 mm), Height: 0.906" (23 mm). Bundled software: ALK Co-pilot 6 Premium

GPS type
Marine (chartplotters, sounders) *
No
Sport (fitness, running) *
No
Outdoor (hiking, trekking) *
Yes
Geocaching (GPS stash hunt) *
No
Auto *
Yes
Aviation *
No
Display
Display resolution *
480 x 272 pixels
Display size (HxV) (imperial)
4.0
Display number of colors
16.78 million colors
Network
Bluetooth *
Yes
Design
Interface type
Touch Screen
Power
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
1200 mAh
Weight & dimensions
Width
4.57" (116 mm)
Depth
3.19" (81 mm)
Height
0.906" (23 mm)
Packaging content
Bundled software
ALK Co-pilot 6 Premium
Other features
GPS receiver
SiRF StarIII
Basemap
Yes
Internal memory
64 MB
Country Distributor
United Kingdom 1 distributor(s)