Acer logo

Acer e310 GPS navigator LCD 4.59 oz (130 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64178
Info modified on:
23 Jul 2019, 15:07:39
Short summary description Acer e310 GPS navigator LCD 4.59 oz (130 g):

Acer e310 GPS, 320 x 240 pixels, LCD, 300 MHz, Touch Screen, Lithium-Ion (Li-Ion), 1100 mAh

Long summary description Acer e310 GPS navigator LCD 4.59 oz (130 g):

Acer e310 GPS. Display resolution: 320 x 240 pixels, Display: LCD. Processor frequency: 300 MHz. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh. Weight: 4.59 oz (130 g), Width: 4.06" (103 mm), Depth: 2.28" (58 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.