Acer logo

Acer d160 TMC navigator LCD 10.6 oz (300 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79857
Info modified on:
04 Apr 2019, 05:48:15
Short summary description Acer d160 TMC navigator LCD 10.6 oz (300 g):

Acer d160 TMC, 12 channels, 240 x 320 pixels, LCD, ARM920T, Touch Screen, Lithium-Ion (Li-Ion)

Long summary description Acer d160 TMC navigator LCD 10.6 oz (300 g):

Acer d160 TMC. Channels quantity: 12 channels. Display resolution: 240 x 320 pixels, Display: LCD. Processor model: ARM920T. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2200 mAh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.