location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer n311 ALK handheld mobile computer 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
n311 ALK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.H030N.042
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer n311 ALK handheld mobile computer 640 x 480 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 640 x 480 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 1200 mAh
Long product name Acer n311 ALK handheld mobile computer 640 x 480 pixels :
The short editorial description of Acer n311 ALK handheld mobile computer 640 x 480 pixels

4" Widescreen, 400 MHz, 64 Mb RAM, 128 Mb ROM, Sirf III Chipset, UK / Ireland Maps, ALK Co-Pilot 6 Navigation Software, Bluetooth
More>>>
Acer n311 ALK handheld mobile computer 640 x 480 pixels:
The official marketing text of Acer n311 ALK handheld mobile computer 640 x 480 pixels as supplied by the manufacturer

- A high-brightness 3.7" TFT LCD with 480 x 640 VGA resolution endows the Acer n300 with the capability to clearly display images in vivid color.
- A BT receiver with the latest receiver SirfStarIII technology
- The latest award winning Navigation software from ALK; Co-pilot 6
- A 256MB card with local region maps pre-installed. (Pre-installed maps for regional configs only)

The n300 ALK BT GPS Solution is a complete navigation solution kit including 1) the award winning n310 or n311 handheld which comes equipped with the a 3.7” VGA - high resolution display, the latest Microsoft® Windows Mobile™ Version 5.0 Software, BT and Wi-fi (wi-fi depends on configuration); and in a very elegant and sleek casing. 2) a BT receiver with the latest receiver SirfStarIII technology 3) the latest award winning Navigation software from ALK; Co-pilot 6 4) car charger, car holder 5) a 256MB card with pre-installed maps (pre-installed for region configurations only) Easy to use and navigate, great performance. Quick and easy to use thanks to the Bluetooth connectivity, the satellite navigation system with Acer N300 series Pocket PC makes any destination easy to reach. Simply by inserting the destination, the user receives a series of vocal and graphical instructions indicating the quickest route, to save both time and energy. This is the ideal product for customers who want a Pocket PC but also want a navigation solution. With BT GPS receiver technology the user can leave their receiver behind in the car and not be burdened with the extra weight and size when heading into the office or meeting. With Bluetooth the user can also benefit from the latest and greatest navigation technology simply by connecting up the BT GPS receiver to the n300 series handheld.

Short summary description Acer n311 ALK handheld mobile computer 640 x 480 pixels:
This short summary of the Acer n311 ALK handheld mobile computer 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer n311 ALK, 640 x 480 pixels, 65536 colors, ALK Co-Pilot 6 Navigation, 1200 mAh, Lithium-Ion (Li-Ion), 2.76" (70 mm)

Long summary description Acer n311 ALK handheld mobile computer 640 x 480 pixels:
This is an auto-generated long summary of Acer n311 ALK handheld mobile computer 640 x 480 pixels based on the first three specs of the first five spec groups.

Acer n311 ALK. Display resolution: 640 x 480 pixels

Display
Display resolution *
640 x 480 pixels
Display number of colors
65536 colors
Network
Bluetooth *
Yes
Software
Bundled software
ALK Co-Pilot 6 Navigation
Power
Battery capacity *
1200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
2.76" (70 mm)
Depth
4.33" (110 mm)
Height
0.539" (13.7 mm)
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 11:49:06
Uk has collected 19 expert reviews for Acer n311 ALK handheld mobile computer 640 x 480 pixels and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
theregister.co.uk
Updated:
2016-12-27 11:49:05
The introduction of the smart phone may be slowly killing off the PDA, but there are times when you need the larger screen of the handheld. The Acer n311, part of the n300 series, offers plenty of other interesting features too, but are they enough to...
Bottom line The Acer n311 is a feature-rich PDA with a large, high-resolution screen which is easy to work with and easy to read. The review sample had some minor issues that Acer has hopefully resolved in the retail product. The price is rather good for a PDA, b...
70%
alphr.com
Updated:
2016-12-27 11:49:06
Arguably the best PDA to have passed through the PC Pro labs, with some unique features to lift it above the crowd. Only a high price and niggly problems stop it from winning an award There are times when photos, words and a grand list of specificatio...
83%
expertreviews.co.uk
Updated:
2016-12-27 11:49:06
Acers n311 is small and sleek, easy to use, and it runs the very latest version of Windows Mobile. Slim, with flash memory and built-in wireless, the n311 is a good deal for a handheld PC. The N311, successor to Acers n50, is incredibly slim and li...
100%
zdnet.co.uk
Updated:
2016-12-27 11:49:06
Acers Windows Mobile 5.0-based n311 has a large VGA-resolution screen, integrated Wi-Fi and Bluetooth, and plenty of memory. Infrared fans will be disappointed, though.
Good Large, highresolution screen, Bluetooth and WiFi, USB Host and Client support...
Bad No infrared, Protective case is inadequate, No printed manual...
Bottom line Acers Windows Mobile 5.0-based n311 has a large VGA-resolution screen, integrated Wi-Fi and Bluetooth, and plenty of memory. Infrared fans will be disappointed, though...
93%
pcadvisor.co.uk
Updated:
2016-12-27 11:49:06
With its slim shape and classy black-and-silver finish, the Acer n311 certainly qualifies as a desirable gadget. Despite its petite size, the n311 carries a pleasing heft and a bright, backlit 4in TFT thats easy on the eye and even easier to use. It...
Bottom line This is about as good a PDA as youre likely to see, but is it worth £300? BlackBerry fans will point to the lack of phone capability, and playing movies is ambitious with only 128MB. Nonetheless, the Acer n311 is beautiful to look at, easy to use and...
80%
v3.co.uk
Updated:
2016-12-27 11:49:06
Wireless networking, Bluetooth and an excellent screen in this £300 handheld computer...
80%
trustedreviews.com
Updated:
2016-12-27 11:49:06
Is the PDA dead? Well, its debatable Last year, a Gartner report claimed PDA shipments were up, while IDC said they were down. The discrepancy was due to how each defined devices. What's clear though is that regular PDAs have been losing out to increasing...
Bottom line The n311 is an attractively small and light PDA, dominated by a large good quality VGA screen. It's not the fastest PDA on the block though, and video playback can suffer but for the vast majority of tasks this is a good machine...
80%