Acer logo

Acer n311 handheld mobile computer 3.7" 640 x 480 pixels 4.76 oz (135 g)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55679
Info modified on:
14 Mar 2024, 17:29:37
Short summary description Acer n311 handheld mobile computer 3.7" 640 x 480 pixels 4.76 oz (135 g):

Acer n311, 3.7", 640 x 480 pixels, TFT, 65536 colors, 0.064 GB, 0.128 GB

Long summary description Acer n311 handheld mobile computer 3.7" 640 x 480 pixels 4.76 oz (135 g):

Acer n311. Display diagonal: 3.7", Display resolution: 640 x 480 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.4 GHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.