location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer n310 Handheld 300MHz, Dutch handheld mobile computer 3.7" 640 x 480 pixels 4.76 oz (135 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
n310 Handheld 300MHz, Dutch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.H020N.006
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer n310 Handheld 300MHz, Dutch handheld mobile computer 3.7" 640 x 480 pixels 4.76 oz (135 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.7" 640 x 480 pixels
  • - 0.064 GB
  • - 0.3 GHz
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1200 mAh
Long product name Acer n310 Handheld 300MHz, Dutch handheld mobile computer 3.7" 640 x 480 pixels 4.76 oz (135 g) :
The short editorial description of Acer n310 Handheld 300MHz, Dutch handheld mobile computer 3.7" 640 x 480 pixels 4.76 oz (135 g)

64MB RAM, 64MB Flash, 3.7"TFT VGA, MS Windows Mobile Version 5.0, USB, Serial, SD/MMC, Rechargeable 1200mah battery, Bluetooth 1.2, Dutch
More>>>
Acer n310 Handheld 300MHz, Dutch handheld mobile computer 3.7" 640 x 480 pixels 4.76 oz (135 g):
The official marketing text of Acer n310 Handheld 300MHz, Dutch handheld mobile computer 3.7" 640 x 480 pixels 4.76 oz (135 g) as supplied by the manufacturer

- Ultra-slim and compact
- A high-brightness 3.7" TFT LCD with 480 x 640 VGA resolution endows the Acer n300 with the capability to clearly display images in vivid color.
- Microsoft® Windows Mobile™ Version 5.0 Software for Pocket PC Premium Edition delivers a host of advanced features
- Built-in Bluetooth® 1.2 permits effortless sharing of data between all Bluetooth® devices.
- 64/128 MB of flash ROM affords plenty of storage space for users to carry their documents and multimedia files with them.

Designed for essential productivity, the Acer n300 possesses a high-brightness 3.7" VGA-quality display, the latest Microsoft® Windows Mobile™ Version 5.0 Software, a powerful processor and optional wireless connectivity, for fast, versatile mobile computing.

Short summary description Acer n310 Handheld 300MHz, Dutch handheld mobile computer 3.7" 640 x 480 pixels 4.76 oz (135 g):
This short summary of the Acer n310 Handheld 300MHz, Dutch handheld mobile computer 3.7" 640 x 480 pixels 4.76 oz (135 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer n310 Handheld 300MHz, Dutch, 3.7", 640 x 480 pixels, TFT, 65536 colors, 0.064 GB, 0.064 GB

Long summary description Acer n310 Handheld 300MHz, Dutch handheld mobile computer 3.7" 640 x 480 pixels 4.76 oz (135 g):
This is an auto-generated long summary of Acer n310 Handheld 300MHz, Dutch handheld mobile computer 3.7" 640 x 480 pixels 4.76 oz (135 g) based on the first three specs of the first five spec groups.

Acer n310 Handheld 300MHz, Dutch. Display diagonal: 3.7", Display resolution: 640 x 480 pixels. Internal memory: 0.064 GB, Flash memory: 0.064 GB. Processor frequency: 0.3 GHz

Display
Display
TFT
Display diagonal *
3.7"
Display resolution *
640 x 480 pixels
Display number of colors
65536 colors
Memory
Internal memory *
0.064 GB
Flash memory *
0.064 GB
Processor
Processor frequency *
0.3 GHz
Built-in processor
Samsung S3C2440
Network
Bluetooth *
Yes
GPS Performance
GPS (satellite) *
No
Audio
Built-in microphone
Yes
Ports & interfaces
I/O ports
1 x USB Host/Client 1.1 1 x Serial 1 x 3.5 mm stereo 1 x DC-in
Headphone outputs
1
Software
Bundled software
Microsoft Pocket Outlook, Pocket Word, Pocket Excel, MSN Messenger, PowerPoint Mobile, Windows Media Player 10 Mobile, Internet Explorer Mobile, Voice Recorder, Microsoft ActiveSync 4.0, Calculator, Games, File Explorer, Pocket TV Enterprise Edition, Pictures (image viewer), Backup/restore utility, Lunar View, System Info, Backlight Control, Power Control, Audio Control, Bluetooth setting, Wireless LAN setting, Terminal Service Client
Power
Battery capacity *
1200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
4.76 oz (135 g)
Width
2.8" (71 mm)
Depth
4.65" (118 mm)
Height
0.512" (13 mm)
Wireless LAN features
Wireless technology
Bluetooth 1.2
System requirements
Compatible operating systems
Microsoft Windows Mobile v5.0