location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer d100 Portable navigator Fixed LCD 10.6 oz (300 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
d100 Portable Navigator
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.H010K.006
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer d100 Portable navigator Fixed LCD 10.6 oz (300 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed
  • - Auto
  • - 240 x 320 pixels
  • - Lithium-Ion (Li-Ion) 2200 mAh
More>>>
Short summary description Acer d100 Portable navigator Fixed LCD 10.6 oz (300 g):
This short summary of the Acer d100 Portable navigator Fixed LCD 10.6 oz (300 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer d100 Portable Navigator, 55 s, 35 s, 8 s, 12 channels, 393.7" (10 m), 0.1 m/s

Long summary description Acer d100 Portable navigator Fixed LCD 10.6 oz (300 g):
This is an auto-generated long summary of Acer d100 Portable navigator Fixed LCD 10.6 oz (300 g) based on the first three specs of the first five spec groups.

Acer d100 Portable Navigator. Acquisition times - cold: 55 s, Acquisition times - warm: 35 s, Acquisition times - hot: 8 s. Map storage: Internal storage. Display resolution: 240 x 320 pixels, Display: LCD. Form factor: Fixed, Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2200 mAh, Battery life (max): 10 h

GPS type
Marine (chartplotters, sounders) *
No
Sport (fitness, running) *
No
Outdoor (hiking, trekking) *
No
Geocaching (GPS stash hunt) *
No
Auto *
Yes
Aviation *
No
Navigation
Number of waypoints
No
Barometric altimeter
No
Electronic compass
No
GPS Performance
Acquisition times - cold
55 s
Acquisition times - warm
35 s
Acquisition times - hot
8 s
WAAS capability
No
Channels quantity
12 channels
GPS accuracy - position
393.7" (10 m)
GPS accuracy - velocity
0.1 m/s
Map
Map storage
Internal storage
Display
Display
LCD
Display resolution *
240 x 320 pixels
Display size (HxV) (imperial)
3.5
Network
Bluetooth *
No
Design
Form factor *
Fixed
Interface type
Touch Screen
Power
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
2200 mAh
Battery life (max)
10 h
Weight & dimensions
Weight *
10.6 oz (300 g)
Width
4.45" (113 mm)
Depth
3.86" (98 mm)
Height
1.97" (50 mm)
Packaging content
Bundled software
Benelux map
Other features
Basemap
Yes
Internal memory
64 MB
Bundled hardware
Car holder, carcharger, 256 MB SD (Benelux map)
Antenna type
Integrated patch
I/O ports
3.5 mm stereo earphone jack
Supported protocols
-NMEA-0183 v3.0 -GGA, GGL, GSA, GSV, RMC, VTG
Compatible operating systems
Microsoft Windows CE .NET 4.2