Acer logo

Acer Talos memory module 8 GB 1 x 8 GB DDR4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3188
Info modified on:
03 Aug 2022, 12:41:52
Short summary description Acer Talos memory module 8 GB 1 x 8 GB DDR4:

Acer Talos, 8 GB, 1 x 8 GB, DDR4, 2666 MHz

Long summary description Acer Talos memory module 8 GB 1 x 8 GB DDR4:

Acer Talos. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, CAS latency: 18

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.