Acer logo

Acer UP200 - 128 GB USB flash drive USB Type-A 2.0 Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5198
Info modified on:
10 Aug 2024, 11:01:19
Short summary description Acer UP200 - 128 GB USB flash drive USB Type-A 2.0 Black:

Acer UP200 - 128 GB, 128 GB, USB Type-A, 2.0, 30 MB/s, Cap, Black

Long summary description Acer UP200 - 128 GB USB flash drive USB Type-A 2.0 Black:

Acer UP200 - 128 GB. Capacity: 128 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 30 MB/s. Form factor: Cap. Weight: 0.317 oz (9 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.