Acer logo

Acer AF318 digital photo frame 8"

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76492
Info modified on:
29 Mar 2017, 13:55:46
Short summary description Acer AF318 digital photo frame 8":

Acer AF318, 8", 800 x 600 pixels, 200 cd/m², 400:1, 4:3, BMP

Long summary description Acer AF318 digital photo frame 8":

Acer AF318. Display diagonal: 8", Display resolution: 800 x 600 pixels, Display brightness: 200 cd/m². Image formats supported: BMP. Internal memory: 512 MB, Compatible memory cards: MS Pro, xD. Power consumption (typical): 7 W. Weight: 29.3 oz (832 g), Width (with stand): 8.09" (205.5 mm), Depth (with stand): 2.87" (73 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.