Acer logo

Acer Aspire RV100 Black Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47260
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire RV100 Black Wi-Fi:

Acer Aspire RV100, Black, BMP, GIF, JPG, PNG, TIF, ASF, AVI, DAT, MKV, MOV, MP4, MPG, RM, RMVB, VOB, WMV, SMI, SRT, SSA, SUB, CE, FCC, VCCI, CCC, 2 TB

Long summary description Acer Aspire RV100 Black Wi-Fi:

Acer Aspire RV100. Product color: Black, Image formats supported: BMP, GIF, JPG, PNG, TIF, Video compression formats: ASF, AVI, DAT, MKV, MOV, MP4, MPG, RM, RMVB, VOB, WMV. Maximum storage capacity: 2 TB, Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, xD, HDD capacity: 2 TB. HDMI version: 1.3a. Networking features: Fast Ethernet, Wi-Fi data rate (max): 300 Mbit/s. Power consumption (typical): 24 W, Power supply type: AC/DC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.