location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Digital camera CS-5531 Compact camera 5 MP CCD 2560 x 1920 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital camera CS-5531
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM.55303.015
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Digital camera CS-5531 Compact camera 5 MP CCD 2560 x 1920 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 5 MP CCD Silver
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Acer Digital camera CS-5531 Compact camera 5 MP CCD 2560 x 1920 pixels Silver :
The short editorial description of Acer Digital camera CS-5531 Compact camera 5 MP CCD 2560 x 1920 pixels Silver

CS-5531, 5MP Slimline, 3x Optical Zoom, 4x Digital Zoom, 2.5" LCD, Li-ion Battery, Flash, Pictbridge, Movie recording, 12MB Internal Memory, 64MB SD Card, Alu housing, Incl. case, Silver
More>>>
Acer Digital camera CS-5531 Compact camera 5 MP CCD 2560 x 1920 pixels Silver:
The official marketing text of Acer Digital camera CS-5531 Compact camera 5 MP CCD 2560 x 1920 pixels Silver as supplied by the manufacturer

CS-5531 – Acers lifestyle camera that fits in your pocket measures a svelte 89 x 55 mm (3.6 x 2.2 inches), yet features an eye-popping 2.5-inch LTPS TFT LCD screen. The 5-megapixel camera comes along with 1/2.5” CCD-Sensor, a 3x zoom and a 120-shot battery life. It is even able to capture full screen VGA (640x 480) video. After taking impressions of the whole world, just upload your pictures from the SD-Card to your PC or Notebook and share your pictures instantly with friends and family. Though twice the camera at half the size, you won’t really want to put the cool aluminum back in your pocket!

Short summary description Acer Digital camera CS-5531 Compact camera 5 MP CCD 2560 x 1920 pixels Silver:
This short summary of the Acer Digital camera CS-5531 Compact camera 5 MP CCD 2560 x 1920 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Digital camera CS-5531, 5 MP, 2560 x 1920 pixels, CCD, 3x, 6.35 oz (180 g), Silver

Long summary description Acer Digital camera CS-5531 Compact camera 5 MP CCD 2560 x 1920 pixels Silver:
This is an auto-generated long summary of Acer Digital camera CS-5531 Compact camera 5 MP CCD 2560 x 1920 pixels Silver based on the first three specs of the first five spec groups.

Acer Digital camera CS-5531. Camera type: Compact camera, Megapixel: 5 MP, Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.4 - 16.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 12 MB. Weight: 6.35 oz (180 g). Product color: Silver

Picture quality
Camera type *
Compact camera
Megapixel *
5 MP
Sensor type *
CCD
Maximum image resolution *
2560 x 1920 pixels
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
5.4 - 16.2 mm
Exposure
ISO sensitivity
50, 100, 200, Auto
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Memory
Internal memory
12 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
2.5"
Display resolution (numeric)
882 pixels
Camera
Playback zoom (max)
2, 4
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
3.5" (89 mm)
Depth
2.17" (55 mm)
Height
0.945" (24 mm)
Weight
6.35 oz (180 g)
Other features
Video capability
Yes
Dimensions (WxDxH)
3.5 x 2.17 x 0.945" (89 x 55 x 24 mm)
Interface
USB 2.0
Lens focal range
50cm - ∞
Built-in flash
Yes
Digital SLR
No