Acer logo

Acer WWLAN 11b Broadband Router ADSL Router Built-in Access Point (IEE wireless router

Data-sheet quality:
created/standardized by Icecat
Product views:
71969
Info modified on:
04 Apr 2019, 04:15:54
Short summary description Acer WWLAN 11b Broadband Router ADSL Router Built-in Access Point (IEE wireless router:

Acer WWLAN 11b Broadband Router ADSL Router Built-in Access Point (IEE, BPSK, CCK, QPSK, PPTP client, IPSec (AH and ESP), DES and 3DES and IKE, SNMP, MIB, DHCP, HTTP, IEEE 802.11b, 10 W, 2.43 lbs (1.1 kg)

Long summary description Acer WWLAN 11b Broadband Router ADSL Router Built-in Access Point (IEE wireless router:

Acer WWLAN 11b Broadband Router ADSL Router Built-in Access Point (IEE. Modulation: BPSK, CCK, QPSK. VPN support: PPTP client, IPSec (AH and ESP), DES and 3DES and IKE. Management protocols: SNMP, MIB, DHCP, HTTP, Data link protocols: IEEE 802.11b. Power consumption (typical): 10 W. Weight: 2.43 lbs (1.1 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.