Acer Aspire M3100 & X193W LCD Monitor, 2.3 GHz, AMD Athlon, 2 GB, 320 GB, DVD±RW, Windows Vista Home Premium
Acer Aspire M3100 & X193W LCD Monitor. Processor frequency: 2.3 GHz, Processor family: AMD Athlon, Processor model: 4400+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 2400 Pro. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC