Acer logo

Acer Aspire G7700 Predator Crusader II Intel® Core™ i7 i7-940 12 GB DDR2-SDRAM 2.15 TB NVIDIA® GeForce® GTX 260 Windows Vista Home Premium Tower PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66207
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire G7700 Predator Crusader II Intel® Core™ i7 i7-940 12 GB DDR2-SDRAM 2.15 TB NVIDIA® GeForce® GTX 260 Windows Vista Home Premium Tower PC:

Acer Aspire G7700 Predator Crusader II, 2.93 GHz, Intel® Core™ i7, i7-940, 12 GB, 2.15 TB, Windows Vista Home Premium

Long summary description Acer Aspire G7700 Predator Crusader II Intel® Core™ i7 i7-940 12 GB DDR2-SDRAM 2.15 TB NVIDIA® GeForce® GTX 260 Windows Vista Home Premium Tower PC:

Acer Aspire G7700 Predator Crusader II. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i7, Processor model: i7-940. Internal memory: 12 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 2.15 TB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GTX 260. Operating system installed: Windows Vista Home Premium. Power supply: 1000 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.