Acer logo

Acer Aspire G7710 Intel® Core™ i7 i7-940 12 GB DDR3-SDRAM 2.15 TB NVIDIA® GeForce® GTX 260 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70918
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire G7710 Intel® Core™ i7 i7-940 12 GB DDR3-SDRAM 2.15 TB NVIDIA® GeForce® GTX 260 Windows Vista Home Premium Tower PC:

Acer Aspire G7710, 2.93 GHz, Intel® Core™ i7, i7-940, 12 GB, 2.15 TB, Windows Vista Home Premium

Long summary description Acer Aspire G7710 Intel® Core™ i7 i7-940 12 GB DDR3-SDRAM 2.15 TB NVIDIA® GeForce® GTX 260 Windows Vista Home Premium Tower PC:

Acer Aspire G7710. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i7, Processor model: i7-940. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2.15 TB. Discrete graphics card model: NVIDIA® GeForce® GTX 260. Operating system installed: Windows Vista Home Premium. Power supply: 750 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.