Acer logo

Acer Aspire G7700-GTX260 Intel® Core™2 Quad 8 GB DDR2-SDRAM 1.58 TB NVIDIA® GeForce® GTX 260 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23594
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire G7700-GTX260 Intel® Core™2 Quad 8 GB DDR2-SDRAM 1.58 TB NVIDIA® GeForce® GTX 260 Windows Vista Home Premium Tower PC:

Acer Aspire G7700-GTX260, 3 GHz, Intel® Core™2 Quad, 8 GB, DDR2-SDRAM, 1.58 TB, Windows Vista Home Premium

Long summary description Acer Aspire G7700-GTX260 Intel® Core™2 Quad 8 GB DDR2-SDRAM 1.58 TB NVIDIA® GeForce® GTX 260 Windows Vista Home Premium Tower PC:

Acer Aspire G7700-GTX260. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Quad. Internal memory: 8 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 1.58 TB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GTX 260. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.