Acer logo

Acer Aspire X1301 Intel Pentium G 620 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7100 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107169
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Aspire X1301 Intel Pentium G 620 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7100 Windows 7 Home Premium Desktop PC Black:

Acer Aspire X1301, 2.6 GHz, Intel Pentium G, 3 GB, 320 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X1301 Intel Pentium G 620 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7100 Windows 7 Home Premium Desktop PC Black:

Acer Aspire X1301. Processor frequency: 2.6 GHz, Processor family: Intel Pentium G, Processor model: 620. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 7100. Operating system installed: Windows 7 Home Premium. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.