Acer Aspire X3810-X223HQ, 2.5 GHz, Intel® Core™2 Quad, Q8300, 4 GB, 750 GB, Windows 7 Home Premium
Acer Aspire X3810-X223HQ. Processor frequency: 2.5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 750 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 310. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black