Acer logo

Acer Aspire M1100-TE7Z OB 16’’ AMD Sempron 2 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1200 Windows Vista Home Basic Tower PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59946
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M1100-TE7Z OB 16’’ AMD Sempron 2 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1200 Windows Vista Home Basic Tower PC:

Acer Aspire M1100-TE7Z OB 16’’, 2.2 GHz, AMD Sempron, 2 GB, DDR2-SDRAM, 250 GB, Windows Vista Home Basic

Long summary description Acer Aspire M1100-TE7Z OB 16’’ AMD Sempron 2 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1200 Windows Vista Home Basic Tower PC:

Acer Aspire M1100-TE7Z OB 16’’. Processor frequency: 2.2 GHz, Processor family: AMD Sempron. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated. Discrete graphics card model: AMD Radeon Xpress 1200. Operating system installed: Windows Vista Home Basic. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.