Acer Aspire X1700, 2.5 GHz, Intel® Pentium®, 3 GB, 320 GB, DVD±RW, Windows Vista Home Premium
Acer Aspire X1700. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 9300 GE. Operating system installed: Windows Vista Home Premium. Chassis type: SFF. Product type: PC