Acer logo

Acer Aspire X3200 AMD Athlon X2 5000+ 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4350 Windows Vista Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99179
Info modified on:
07 Oct 2024, 16:37:07
Short summary description Acer Aspire X3200 AMD Athlon X2 5000+ 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4350 Windows Vista Home Premium Desktop PC Black:

Acer Aspire X3200, 2.2 GHz, AMD Athlon X2, 4 GB, 320 GB, DVD Super Multi DL, Windows Vista Home Premium

Long summary description Acer Aspire X3200 AMD Athlon X2 5000+ 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4350 Windows Vista Home Premium Desktop PC Black:

Acer Aspire X3200. Processor frequency: 2.2 GHz, Processor family: AMD Athlon X2, Processor model: 5000+. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4350. Operating system installed: Windows Vista Home Premium. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.