Acer logo

Acer Aspire M5201 AMD Phenom 9650 4 GB DDR2-SDRAM 750 GB NVIDIA® GeForce® GT 120 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75448
Info modified on:
07 Oct 2024, 16:36:53
Short summary description Acer Aspire M5201 AMD Phenom 9650 4 GB DDR2-SDRAM 750 GB NVIDIA® GeForce® GT 120 Windows Vista Home Premium Tower PC:

Acer Aspire M5201, 2.3 GHz, AMD Phenom, 4 GB, 750 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire M5201 AMD Phenom 9650 4 GB DDR2-SDRAM 750 GB NVIDIA® GeForce® GT 120 Windows Vista Home Premium Tower PC:

Acer Aspire M5201. Processor frequency: 2.3 GHz, Processor family: AMD Phenom, Processor model: 9650. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 750 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GT 120. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.