Acer logo

Acer Aspire G7700 Predator Crusher Intel® Core™2 Quad 4 GB DDR2-SDRAM 8.19 TB NVIDIA GeForce 9800 GTX Windows Vista Home Premium Tower PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93596
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Aspire G7700 Predator Crusher Intel® Core™2 Quad 4 GB DDR2-SDRAM 8.19 TB NVIDIA GeForce 9800 GTX Windows Vista Home Premium Tower PC:

Acer Aspire G7700 Predator Crusher, 3 GHz, Intel® Core™2 Quad, 4 GB, DDR2-SDRAM, 8.19 TB, Windows Vista Home Premium

Long summary description Acer Aspire G7700 Predator Crusher Intel® Core™2 Quad 4 GB DDR2-SDRAM 8.19 TB NVIDIA GeForce 9800 GTX Windows Vista Home Premium Tower PC:

Acer Aspire G7700 Predator Crusher. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Quad. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 8.19 TB, Card reader integrated. Discrete graphics card model: NVIDIA GeForce 9800 GTX. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.