Acer logo

Acer Aspire Z5610-AIO Intel® Core™2 Duo 23.6" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61286
Info modified on:
07 Oct 2024, 16:37:17
Short summary description Acer Aspire Z5610-AIO Intel® Core™2 Duo 23.6" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium:

Acer Aspire Z5610-AIO, 23.6", Full HD, Intel® Core™2 Duo, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire Z5610-AIO Intel® Core™2 Duo 23.6" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium:

Acer Aspire Z5610-AIO. Display diagonal: 23.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2.93 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 4570. Operating system installed: Windows 7 Home Premium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.