Acer Aspire Z5610, 23", Full HD, Intel® Core™2 Quad, 4 GB, 1 TB, Windows 7 Home Premium
Acer Aspire Z5610. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™2 Quad, Processor frequency: 2.33 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Radeon HD 4570. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium