Acer logo

Acer eMachines eMachine EL1200 AMD Athlon 2650e 1 GB DDR2-SDRAM 320 GB NVIDIA GeForce 6150 SE Linux Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169378
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer eMachines eMachine EL1200 AMD Athlon 2650e 1 GB DDR2-SDRAM 320 GB NVIDIA GeForce 6150 SE Linux Micro Tower PC:

Acer eMachines eMachine EL1200, 1.6 GHz, AMD Athlon, 1 GB, 320 GB, DVD Super Multi, Linux

Long summary description Acer eMachines eMachine EL1200 AMD Athlon 2650e 1 GB DDR2-SDRAM 320 GB NVIDIA GeForce 6150 SE Linux Micro Tower PC:

Acer eMachines eMachine EL1200. Processor frequency: 1.6 GHz, Processor family: AMD Athlon, Processor model: 2650e. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: Linux. Chassis type: Micro Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.