Acer logo

Acer Aspire X1300 AMD Athlon X2 7450 4 GB DDR2-SDRAM 1 TB AMD Radeon HD 4350 Windows Vista Home Premium Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128989
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Acer Aspire X1300 AMD Athlon X2 7450 4 GB DDR2-SDRAM 1 TB AMD Radeon HD 4350 Windows Vista Home Premium Tower PC Black:

Acer Aspire X1300, 2.4 GHz, AMD Athlon X2, 4 GB, 1 TB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire X1300 AMD Athlon X2 7450 4 GB DDR2-SDRAM 1 TB AMD Radeon HD 4350 Windows Vista Home Premium Tower PC Black:

Acer Aspire X1300. Processor frequency: 2.4 GHz, Processor family: AMD Athlon X2, Processor model: 7450. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 4350. Operating system installed: Windows Vista Home Premium. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.