Acer Aspire easyStore H340-L, Intel Atom®, 230, 2 GB, 1.28 TB, Windows Home Server
Acer Aspire easyStore H340-L. Processor family: Intel Atom®, Processor model: 230, Processor frequency: 1.6 GHz. Internal memory: 2 GB. Total installed storage capacity: 1.28 TB. Operating system installed: Windows Home Server